The NBSG16VSMNR2 is a specialized differential receiver/driver designed for high-frequency applications, supporting variable output swing. It operates at input clock frequencies up to 12 GHz and can handle data rates of up to 12 Gb/s. The device features a variable swing output with an amplitude range from 100 mV to 750 mV, optimized for a supply voltage difference (VCC - VEE) between 3.0 V and 3.465 V. It accepts various input types, including NECL, PECL, LVTTL, LVCMOS, CML, and LVDS, with internal 50-ohm termination resistors for enhanced performance. The NBSG16VSMNR2 includes reference voltage outputs (VBB and VMM) for single-ended input operation and requires decoupling with a 0.01 µF capacitor. The device is available in a QFN-16 package and is compatible with existing 2.5 V/3.3 V EP devices. It is also offered in Pb-free packaging options. This product is suitable for applications that require precise control over output swing and high-speed data transmission, making it a viable choice for engineers in need of reliable performance in demanding environments.
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | NBSG16VSMNR2 | NBSG16VSMNR2 |
| Product Name | Specialized ICs | Specialized ICs |