Manufacturer: ON Semiconductor
Win Source Part Number: 886826-NBSG16BA
Features: Transceiver 16-FCBGA (4x4)
Package: Tube
Package: 16-LBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NBSG16
Categories: Integrated Circuits (ICs)
Case / Package: 16-FCBGA (4x4)
ECCN: 3A001A11B
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 886826-NBSG16BA | NBSG16BA |
| Product Name | Specialized ICs - NBSG16BA | Specialized ICs |