onsemi Clock Buffers, Drivers NBSG14MNG

Description
Clock Fanout Buffer (Distribution), Data IC 1:4 12GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Data IC 1:4 12GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - NBSG14MNGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NBSG14MNGOS-ND
Clock Buffers, Drivers NBSG14MNGOS-ND
Clock Fanout Buffer (Distribution), Data IC 1:4 12GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Data IC 1:4 12GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NBSG14MNG
1229539-NBSG14MNG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NBSG14MNG 1229539-NBSG14MNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229539-NBSG14MNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229539-NBSG14MNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Clock/data Driver, 12Ghz, Qfn-16; Clock Ic Type Onsemi - 45J1762 - Newark, An Avnet Company
Chicago, IL, United States
Clock/data Driver, 12Ghz, Qfn-16; Clock Ic Type Onsemi
45J1762
Clock/data Driver, 12Ghz, Qfn-16; Clock Ic Type Onsemi 45J1762
CLOCK/DATA DRIVER, 12GHZ, QFN-16; Clock IC Type:Clock Driver; Frequency:12GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

CLOCK/DATA DRIVER, 12GHZ, QFN-16; Clock IC Type:Clock Driver; Frequency:12GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Clock Buffers, Drivers - NBSG14MNG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
NBSG14MNG
Clock Buffers, Drivers NBSG14MNG
IC CLK BUFFER 1:4 12GHZ 16QFN

IC CLK BUFFER 1:4 12GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number NBSG14MNGOS-ND 1229539-NBSG14MNG 45J1762 NBSG14MNG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NBSG14MNG Clock/data Driver, 12Ghz, Qfn-16; Clock Ic Type Onsemi Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock; Clock Driver Fanout Buffer (Distribution), Data; Clock Driver
Package Type Surface Mount; 16-VFQFN Exposed Pad QFN Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Operating Temperature -40 to 85 C (-40 to 185 F) ? to 85 C (? to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 4702BDC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
5 suppliers