Manufacturer: ON Semiconductor
Win Source Part Number: 1229526-NBC12439FAG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
PLL Clock Generator IC 800MHz 1 32-LQFP
PLL Clock Generator, Synthesized, Programmable, 3.3 V / 5.0 V, with Power Down (50 to 800 MHz), 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: NBC12439FAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 800 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 800 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12439FAG can be used for catalog matching and distributor lookup.
Clock Generator, 800MHz, CMOS, PQFP32
IC PLL CLOCK GENERATOR 32LQFP
PLL Clock Generator IC 800MHz 1 32-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1229526-NBC12439FAG | NBC12439FAGOS-ND | 728-NBC12439FAG | NBC12439FAG | NBC12439FAG | NBC12439FAG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12439FAG | Clock Generators, PLLs, Frequency Synthesizers | 3.3 V 5.0 V 800 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | PECL | CMOS | ECL; PECL; PECL | ECL; PECL; PECL | ||
| Package Type | Surface Mount; 32-LQFP | Tray | Surface Mount; 32-LQFP | |||
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |