Clock Generator, 800MHz, CMOS, PQCC28
PLL Clock Generator, Synthesized, Programmable, 3.3 V / 5.0 V, with Power Down (50 to 800 MHz), 28 LEAD PLCC, 500-REEL Product overview: NBC12439AFNR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 800 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 800 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12439AFNR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 209040-NBC12439AFNR2
Packaging: Reel - TR
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
IC PLL CLOCK GENERATOR 28PLCC
IC CLOCK SYNTH 50-800MHZ 28-PLCC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NBC12439AFNR2G | 728-NBC12439AFNR2G | 209040-NBC12439AFNR2G | NBC12439AFNR2G-ND | NBC12439AFNR2G | NBC12439AFNR2G | NBC12439AFNR2G |
| Product Name | 3.3 V 5.0 V 800 MHz Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12439AFNR2G | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | ECL; PECL; PECL | PECL | ECL; PECL; PECL | ECL; PECL; PECL | ||
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | |||
| Package Type | Tape and Reel | Surface Mount; 28-PLCC (11.51x11.51) | Surface Mount; 28-LCC (J-Lead) | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount |