Clock Generator, 800MHz, CMOS, PQCC28
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
IC PLL CLOCK GENERATOR 28PLCC
IC CLOCK SYNTH 50-800MHZ 28-PLCC
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NBC12439AFNR2 | NBC12439AFNR2-ND | NBC12439AFNR2 | NBC12439AFNR2 | NBC12439AFNR2 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS | PECL | ECL; PECL; PECL | ECL; PECL; PECL | |
| Package Type | Surface Mount; 28-LCC (J-Lead) | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |