onsemi Clock Generators, PLLs, Frequency Synthesizers NBC12439AFAG

Description
PLL Clock Generator IC 800MHz 1 32-LQFP
Request a Quote Datasheet
Description
PLL Clock Generator IC 800MHz 1 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - NBC12439AFAG-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NBC12439AFAG-ND
Clock Generators, PLLs, Frequency Synthesizers NBC12439AFAG-ND
PLL Clock Generator IC 800MHz 1 32-LQFP

PLL Clock Generator IC 800MHz 1 32-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12439AFAG
1229521-NBC12439AFAG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12439AFAG 1229521-NBC12439AFAG
Manufacturer: ON Semiconductor Win Source Part Number: 1229521-NBC12439AFAG Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): NBC12439AMNR4G; NBC12439AFA; NBC12439AFAR2; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229521-NBC12439AFAG
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): NBC12439AMNR4G; NBC12439AFA; NBC12439AFAR2;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
 - NBC12439AFAG - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 800MHz, CMOS, PQFP32

Clock Generator, 800MHz, CMOS, PQFP32

Supplier's Site Datasheet
Singapore, Singapore
3.3 V 5.0 V 800 MHz Clock and Timing IC
728-NBC12439AFAG
3.3 V 5.0 V 800 MHz Clock and Timing IC 728-NBC12439AFAG
PLL Clock Generator, Synthesized, Programmable, 3.3 V / 5.0 V, with Power Down (50 to 800 MHz), 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: NBC12439AFAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 800 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 800 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12439AFAG can be used for catalog matching and distributor lookup.

PLL Clock Generator, Synthesized, Programmable, 3.3 V / 5.0 V, with Power Down (50 to 800 MHz), 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: NBC12439AFAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 800 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 800 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12439AFAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12439AFAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NBC12439AFAG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NBC12439AFAG
IC PLL CLOCK GENERATOR 32LQFP

IC PLL CLOCK GENERATOR 32LQFP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - NBC12439AFAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
NBC12439AFAG
Clock Generators, PLLs, Frequency Synthesizers NBC12439AFAG
PLL Clock Generator IC 800MHz 1 32-LQFP

PLL Clock Generator IC 800MHz 1 32-LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number NBC12439AFAG-ND 1229521-NBC12439AFAG NBC12439AFAG 728-NBC12439AFAG NBC12439AFAG NBC12439AFAG
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12439AFAG 3.3 V 5.0 V 800 MHz Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Real Time Clock; Clock Generator PLL Clock Generator; Clock Generator Clock Generator
Bus Interface PECL CMOS ECL; PECL; PECL ECL; PECL; PECL
Package Type Surface Mount; 32-LQFP Tray Surface Mount; 32-LQFP
Supply Voltage 3.13 to 5.25 volts 3.13 to 5.25 volts 3.13 to 5.25 volts
Unlock Full Specs
to access all available technical data