Manufacturer: ON Semiconductor
Win Source Part Number: 209039-NBC12430FNR2G
Packaging: Reel - TR
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
PLL Synthesized Clock Generator, Programmable, 3.3 V / 5.0 V (50 to 800 MHz), 28 LEAD PLCC, 500-REEL Product overview: NBC12430FNR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 800 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 800 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12430FNR2G can be used for catalog matching and distributor lookup.
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
IC CLK PLL SYNC 50-800MHZ 28PLCC
PLL CLK GENERATOR, 0 TO 70DEG C; Clock IC Type:PLL Clock Generator; Frequency:800MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Clock IC Case Style:PLCC; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes
IC CLK PLL SYNC 50-800MHZ 28PLCC
IC PLL CLOCK GENERATOR 28PLCC
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 209039-NBC12430FNR2G | 728-NBC12430FNR2G | NBC12430FNR2GOS-ND | NBC12430FNR2G | 26K4721 | NBC12430FNR2G | NBC12430FNR2G | NBC12430FNR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12430FNR2G | 3.3 V 5.0 V 800 MHz Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Pll Clk Generator, 0 To 70Deg C; Clock Ic Type Onsemi | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Real Time Clock; Clock Generator | PLL Clock Generator; Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | ECL; PECL; PECL | PECL | PECL | ECL; PECL; PECL | ECL; PECL; PECL | |||
| Package Type | Surface Mount; 28-PLCC (11.51x11.51) | Tape and Reel | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | PLCC | Surface Mount; Surface Mount | Surface Mount; 28-LCC (J-Lead) | |
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |