IC PLL CLOCK GENERATOR 28PLCC Product overview: NBC12430FNR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12430FNR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1229519-NBC12430FNR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): NBC12430FNG; MC12430FNR2; NBC12430FNR2; NBC12430FN;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC CLK PLL SYNC 50-800MHZ 28PLCC
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NBC12430FNR2 | 1229519-NBC12430FNR2 | NBC12430FNR2 | NBC12430FNR2 |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12430FNR2 | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | PECL | ECL; PECL; PECL | ||
| Package Type | Tape & Reel (TR)Cut Tape (CT) | Surface Mount; Surface Mount | Surface Mount; 28-LCC (J-Lead) | |
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | ||
| Frequency | 800 MHz | 800 MHz | 800 MHz |