The NBC12430FNG is a programmable PLL synthesized clock generator designed for general-purpose applications. It operates within a frequency range of 50 MHz to 800 MHz, with a voltage-controlled oscillator (VCO) frequency range of 400 MHz to 800 MHz. The device features programmable output frequencies with steps of 250 kHz, 500 kHz, 1.0 MHz, and 2.0 MHz, achievable using a 16 MHz crystal and configurable output dividers of 1, 2, 4, or 8. This clock generator offers best-in-class output jitter performance of ±20 ps peak-to-peak and provides differential PECL outputs. It includes a fully integrated phase-lock loop with an internal loop filter, eliminating the need for external components. The device supports both parallel and serial programming interfaces, making it versatile for various applications. It operates within a supply voltage range of 3.135 V to 5.25 V and is compatible with CMOS and TTL control inputs. The NBC12430FNG is available in a PLCC-28 package and is rated for an ambient operating temperature range of 0°C to 70°C. It is also offered in Pb-free packaging options. This product is pin and function compatible with Motorola MC12430 and MPC9230, making it suitable for designs requiring compatibility with existing systems.
NBC12430 - Clock Generator, 800MHz, CMOS, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 1229518-NBC12430FNG
Packaging: Tube
Type: PLL Clock Generator
Operating Temperature Range: 0°C ~ 70°C
Package: 28-LCC (J-Lead)
Frequency - Max: 800MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 5.25 V
Input: CMOS, TTL, Crystal
Output: PECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: NBC12430
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MC12430FNR2; NBC12430FNR2; NBC12430FN;
Introduction Date: December 01, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
PLL Clock Generator, 800MHz, 3.3V/5V, PLCC, Surface Mount Product overview: NBC12430FNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MHz, 3.3V, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 800MHz, 3.3V, 5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12430FNG can be used for catalog matching and distributor lookup.
PLL CLOCK GENERATOR, 800MHZ, LCC-28; Clock IC Type:Clock Generator; Frequency:800MHz; No. of Outputs:3Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Clock IC Case Style:LCC; No. of Pins:28Pins; Product Range:-; MSL:- RoHS Compliant: Yes
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
IC PLL CLOCK GENERATOR 28PLCC
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NBC12430FNG | 1229518-NBC12430FNG | NBC12430FNGOS-ND | 728-NBC12430FNG | 26K4720 | NBC12430FNG | NBC12430FNG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12430FNG | Clock Generators, PLLs, Frequency Synthesizers | SMD 800MHz 3.3V 5V Clock and Timing IC | Pll Clock Generator, 800Mhz, Lcc-28; Clock Ic Type Onsemi | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | |
| Bus Interface | CMOS | ECL; PECL; PECL | PECL | ECL; PECL; PECL | ECL; PECL; PECL | ||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | RoHS | ||
| Package Type | Surface Mount | Surface Mount; 28-LCC (J-Lead) | Rail/Tube | LCC | Surface Mount; 28-LCC (J-Lead) |