PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
800MHz, OTHER CLOCK GENERATOR, PQCC28, PLASTIC, LCC-28 Product overview: NBC12430FN from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12430FN can be used for catalog matching and distributor lookup.
Clock Generator, 800MHz, CMOS, PQCC28
IC PLL CLOCK GENERATOR 28PLCC
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NBC12430FNOS-ND | 728-NBC12430FN | NBC12430FN | NBC12430FN | NBC12430FN |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 800MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | PECL | CMOS | ECL; PECL; PECL | ECL; PECL; PECL | |
| Package Type | Surface Mount; 28-LCC (J-Lead) | Rail/Tube | Surface Mount; 28-LCC (J-Lead) | ||
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |