Clock Generator, 800MHz, CMOS, PQFP32
PLL Clock Generator IC 800MHz 1 32-LQFP
800MHz, OTHER CLOCK GENERATOR, PQFP32, LQFP-32 Product overview: NBC12430FA from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12430FA can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1229517-NBC12430FA
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC PLL CLOCK GENERATOR 32LQFP
PLL Clock Generator IC 800MHz 1 32-LQFP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NBC12430FA | NBC12430FAOS-ND | 728-NBC12430FA | 1229517-NBC12430FA | NBC12430FA | NBC12430FA |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 800MHz Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12430FA | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | PECL | ECL; PECL; PECL | ECL; PECL; PECL | ||
| Package Type | Surface Mount; 32-LQFP | Tray | Surface Mount; 32-LQFP | |||
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |