The PLL Clock Generator, part number NBC12430, operates within a frequency range of 50 MHz to 800 MHz, making it suitable for various applications requiring precise clock signals. It features programmable differential PECL outputs and can be configured using either a parallel or serial interface. The device includes an integrated phase-lock loop with a fully integrated loop filter, eliminating the need for external components. It supports output frequency steps of 250 kHz to 2.0 MHz, depending on the settings of the output dividers. The operating voltage range is from 3.135 V to 5.25 V, and it is compatible with CMOS and TTL control inputs. The ambient operating temperature ranges from 0°C to 70°C for the NBC12430 and from -40°C to 85°C for the NBC12430A variant. The product is available in a 28-pin LCC package and is RoHS compliant.
Clock Generator, 800MHz, CMOS, PQCC28
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
Manufacturer: ON Semiconductor
Win Source Part Number: 1229515-NBC12430AFNG
Packaging: Tube
Type: PLL Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Frequency - Max: 800MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 5.25 V
Input: Crystal
Output: PECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: NBC12430
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MC12430FNR2; NBC12430AFN; NBC12430AFNR2;
Introduction Date: December 01, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
PLL Synthesized Clock Generator, Programmable, 3.3 V / 5.0 V (50 to 800 MHz), 28 LEAD PLCC, 37-TUBE Product overview: NBC12430AFNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 800 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 800 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12430AFNG can be used for catalog matching and distributor lookup.
IC PLL CLOCK GENERATOR 28PLCC
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
PLL CLOCK GENERATOR, 800MHZ, LCC-28; Clock IC Type:Clock Generator; Frequency:800MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Clock IC Case Style:LCC; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes
IC CLOCK SYNTH 50-800MHZ 28-PLCC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NBC12430AFNG | NBC12430AFNGOS-ND | 1229515-NBC12430AFNG | 728-NBC12430AFNG | NBC12430AFNG | NBC12430AFNG | 42K1672 | NBC12430AFNG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12430AFNG | 3.3 V 5.0 V 800 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Pll Clock Generator, 800Mhz, Lcc-28; Clock Ic Type Onsemi | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | PECL | ECL; PECL; PECL | ECL; PECL; PECL | ECL; PECL; PECL | |||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | RoHS | |||
| Package Type | Surface Mount; 28-LCC (J-Lead) | Surface Mount | Rail/Tube | Surface Mount; 28-LCC (J-Lead) | LCC | Surface Mount; Surface Mount |