The NBC12430AFAR2 is a programmable PLL synthesized clock generator from Quarktwin Technology Ltd., designed to operate within a frequency range of 50 MHz to 800 MHz. It features a voltage-controlled oscillator (VCO) that can be configured to output frequencies from 400 MHz to 800 MHz, with division ratios of 1, 2, 4, or 8 available through its N-output divider. The device supports output frequency steps of 250 kHz, 500 kHz, 1.0 MHz, and 2.0 MHz when using a 16 MHz crystal, depending on the divider settings. This clock generator includes a fully integrated phase-lock loop (PLL) with an internal loop filter, eliminating the need for external components. It offers best-in-class output jitter performance of ±20 ps peak-to-peak and provides differential PECL outputs. The device can be programmed via a parallel or serial interface, making it versatile for various applications. It operates within a supply voltage range of 3.135 V to 5.25 V and is compatible with CMOS and TTL control inputs. The NBC12430AFAR2 is available in a 32-lead LQFP package and is rated for an ambient operating temperature range of 0°C to 70°C.
IC PLL CLOCK GENERATOR 32LQFP Product overview: NBC12430AFAR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12430AFAR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1229514-NBC12430AFAR
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): NBC12430AFAG; MC12430FN; MC12430FNR2; NBC12430AFAR2;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
PLL Clock Generator IC 800MHz 1 32-LQFP
IC CLOCK SYNTH 50-800MHZ 32-LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NBC12430AFAR2 | 1229514-NBC12430AFAR2 | NBC12430AFAR2 | NBC12430AFAR2 |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12430AFAR2 | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | PECL | ECL; PECL; PECL | ||
| Package Type | Tape & Reel | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | ||
| Frequency | 800 MHz | 800 MHz | 800 MHz |