PLL Clock Generator IC 800MHz 1 32-LQFP
Clock Generator, 800MHz, CMOS, PQFP32
Manufacturer: ON Semiconductor
Win Source Part Number: 1229513-NBC12430AFAG
Packaging: Tray
Type: PLL Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 800MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 5.25 V
Input: Crystal
Output: PECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: NBC12430
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC12430FN; MC12430FNR2; NBC12430AFAR2;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
PLL Synthesized Clock Generator, Programmable, 3.3 V / 5.0 V (50 to 800 MHz), 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: NBC12430AFAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 800 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 800 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12430AFAG can be used for catalog matching and distributor lookup.
IC PLL CLOCK GENERATOR 32LQFP
PLL Clock Generator IC 800MHz 1 32-LQFP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | NBC12430AFAG-ND | NBC12430AFAG | 1229513-NBC12430AFAG | 728-NBC12430AFAG | NBC12430AFAG | NBC12430AFAG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12430AFAG | 3.3 V 5.0 V 800 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | PECL | CMOS | ECL; PECL; PECL | ECL; PECL; PECL | ECL; PECL; PECL | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount | Tray | Surface Mount; 32-LQFP | ||
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |