PLL Clock Generator IC 400MHz 1 32-LQFP
PLL Synthesized Clock Generator, Programmable, 3.3 V / 5.0 V (25 to 400 MHz), 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: NBC12429FAR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 400 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 400 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12429FAR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 119944-NBC12429FAR2G
Packaging: Reel - TR
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3.135 V to 5.25 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
PLL Clock Generator IC 400MHz 1 32-LQFP
IC CLK PLL SYNC 25-400MHZ 32LQFP
IC PLL CLOCK GENERATOR 32LQFP
PLL CLOCK GENERATOR, 0 TO 70DEG C; Clock IC Type:PLL Clock Generator; Frequency:400MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Clock IC Case Style:LQFP; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NBC12429FAR2GOSTR-ND | 728-NBC12429FAR2G | 119944-NBC12429FAR2G | NBC12429FAR2G | NBC12429FAR2G | NBC12429FAR2G | 45J1756 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 3.3 V 5.0 V 400 MHz Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12429FAR2G | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Pll Clock Generator, 0 To 70Deg C; Clock Ic Type Onsemi |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Yes; Clock Generator | PLL Clock Generator; Real Time Clock; Clock Generator | |
| Bus Interface | PECL | ECL; PECL; PECL | ECL; PECL; PECL | 1 | |||
| Package Type | Surface Mount; 32-LQFP | Tape and Reel | Surface Mount; 32-LQFP (7x7) | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | LQFP | |
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |