PLL Clock Generator IC 400MHz 1 32-LQFP
PLL Clock Generator IC 400MHz 1 32-LQFP
Manufacturer: ON Semiconductor
Win Source Part Number: 1229509-NBC12429FAG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Clock Generator, 400MHz, CMOS, PQFP32
PLL Synthesized Clock Generator, Programmable, 3.3 V / 5.0 V (25 to 400 MHz), 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: NBC12429FAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 400 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 400 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12429FAG can be used for catalog matching and distributor lookup.
IC PLL CLOCK GENERATOR 32LQFP
IC CLK PLL SYNC 25-400MHZ 32LQFP
IC, CLOCK GENERATOR, 400MHZ, LQFP-32; Clock IC Type:Clock Generator; Frequency:400MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Clock IC Case Style:LQFP; No. of Pins:32Pins; Product Range:-; MSL:-RoHS Compliant: Yes
PLL Clock Generator IC 400MHz 1 32-LQFP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NBC12429FAGOS-ND | 1229509-NBC12429FAG | NBC12429FAG | 728-NBC12429FAG | NBC12429FAG | NBC12429FAG | 45J1755 | NBC12429FAG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12429FAG | 3.3 V 5.0 V 400 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Ic, Clock Generator, 400Mhz, Lqfp-32; Clock Ic Type Onsemi | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Yes; Clock Generator | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Clock Generator | |
| Bus Interface | PECL | CMOS | 1 | ECL; PECL; PECL | ||||
| Package Type | Surface Mount; 32-LQFP | Tray | Surface Mount; Surface Mount | LQFP | Surface Mount; 32-LQFP | |||
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |