PLL Clock Generator IC 400MHz 1 32-LQFP
Clock Generator, 400MHz, CMOS, PQFP32
400MHz, OTHER CLOCK GENERATOR, PQFP32, LQFP-32 Product overview: NBC12429FA from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12429FA can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 886821-NBC12429FA
Operating Temperature Range: 0°C ~ 70°C
Features: PLL Clock Generator IC 400MHz 1 32-LQFP
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NBC124
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PLL CLOCK GENERATOR 32LQFP
PLL Clock Generator IC 400MHz 1 32-LQFP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NBC12429FAOS-ND | NBC12429FA | 728-NBC12429FA | 886821-NBC12429FA | NBC12429FA | NBC12429FA |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 400MHz Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12429FA | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | PECL | CMOS | ECL; PECL; PECL | ECL; PECL; PECL | ||
| Package Type | Surface Mount; 32-LQFP | Tray | Surface Mount; 32-LQFP (7x7) | Surface Mount; 32-LQFP | ||
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |