PLL Synthesized Clock Generator, Programmable, 3.3 V / 5.0 V (25 to 400 MHz), QFN32, 5x5, 0.5P, 3.1x3.1EP, 1000-REEL Product overview: NBC12429AMNR4G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 400 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 400 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12429AMNR4G can be used for catalog matching and distributor lookup.
PLL Clock Generator IC 400MHz 1 32-VFQFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 1229508-NBC12429AMNR
Packaging: Reel - TR
Type: PLL Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 5.25 V
Input: Crystal
Output: PECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: NBC12429
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): MC12430FN; NBC12429AFAR2G; NBC12429AFAR2;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Clock Generator, 400MHz, CMOS
IC CLOCK SYNTH 25-400MHZ 32-QFN
IC PLL CLOCK GENERATOR 32QFN
PLL CLK GENERATOR, -40 TO 85DEG C; Clock IC Type:PLL Clock Generator; Frequency:400MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Clock IC Case Style:QFN-EP; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes
PLL Clock Generator IC 400MHz 1 32-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NBC12429AMNR4G | 488-NBC12429AMNR4GTR-ND | 1229508-NBC12429AMNR4G | NBC12429AMNR4G | NBC12429AMNR4G | NBC12429AMNR4G | 83K8597 | NBC12429AMNR4G |
| Product Name | 3.3 V 5.0 V 400 MHz Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12429AMNR4G | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Pll Clk Generator, -40 To 85Deg C; Clock Ic Type Onsemi | Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount | Surface Mount; Surface Mount | QFN-EP | Surface Mount; 32-VFQFN Exposed Pad | ||
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | RoHS |