PLL Synthesized Clock Generator, Programmable, 3.3 V / 5.0 V (25 to 400 MHz), 28 LEAD PLCC, 500-REEL Product overview: NBC12429AFNR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 400 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 400 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12429AFNR2G can be used for catalog matching and distributor lookup.
PLL Clock Generator IC 400MHz 1 28-LCC (J-Lead)
Manufacturer: ON Semiconductor
Win Source Part Number: 1229507-NBC12429AFNR
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Clock Generator, 400MHz, CMOS, PQCC28
IC CLOCK SYNTH 25-400MHZ 28-PLCC
PLL CLK GENERATOR, -40 TO 85DEG C; Clock IC Type:PLL Clock Generator; Frequency:400MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Clock IC Case Style:PLCC; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes
IC PLL CLOCK GENERATOR 28PLCC
Clock Generator 10MHz to 20MHz Input 400MHz Output 28-Pin PLCC T/R
IC CLOCK SYNTH 25-400MHZ 28-PLCC
PLL Clock Generator IC 400MHz 1 28-LCC (J-Lead)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NBC12429AFNR2G | NBC12429AFNR2G-ND | 1229507-NBC12429AFNR2G | NBC12429AFNR2G | NBC12429AFNR2G | 42K1669 | NBC12429AFNR2G | 598-NBC12429AFNR2G | NBC12429AFNR2G | NBC12429AFNR2G |
| Product Name | 3.3 V 5.0 V 400 MHz Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12429AFNR2G | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Pll Clk Generator, -40 To 85Deg C; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator 10MHz to 20MHz Input 400MHz Output 28-Pin PLCC T/R | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | PLCC | 28-LCC (J-Lead) | Surface Mount; Surface Mount | Surface Mount; 28-LCC (J-Lead) | |||
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | RoHS; Lead-Free | RoHS |