PLL Synthesized Clock Generator, Programmable, 3.3 V / 5.0 V (25 to 400 MHz), 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: NBC12429AFAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 400 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 400 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12429AFAG can be used for catalog matching and distributor lookup.
PLL Clock Generator IC 400MHz 1 32-LQFP
Clock Generator, 400MHz, CMOS, PQFP32
Manufacturer: ON Semiconductor
Win Source Part Number: 1229504-NBC12429AFAG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC PLL CLOCK GENERATOR 32LQFP
PLL Clock Generator IC 400MHz 1 32-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NBC12429AFAG | NBC12429AFAG-ND | NBC12429AFAG | 1229504-NBC12429AFAG | NBC12429AFAG | NBC12429AFAG |
| Product Name | 3.3 V 5.0 V 400 MHz Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12429AFAG | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tray | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP | |||
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |