Clock Generator, 400MHz, CMOS, PQFP32
PLL Clock Generator IC 400MHz 1 32-LQFP
PLL Clock Generator IC 400MHz 1 32-LQFP
IC PLL CLOCK GENERATOR 32LQFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NBC12429AFA | NBC12429AFA-ND | NBC12429AFA | NBC12429AFA |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator |
| Bus Interface | CMOS | PECL | ECL; PECL; PECL | ECL; PECL; PECL |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP | ||
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |