IC CLOCK GENERATOR 16QFNW
Clock Generator IC 200MHz 1 16-VFQFN Exposed Pad
IC CLOCK GENERATOR 16QFNW
Manufacturer: onsemi
Win Source Part Number: 1319932-NBA3N5573MNT
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Clock Generator
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Input: LVCMOS, LVTTL, Crystal
Output: HCSL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.97V ~ 3.63V
Supplier Device Package: 16-QFNW (3x3)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NBA3N5573MNTXGCT
Base Product Number: NBA3N5573
RoHS Status: ROHS3 Compliant
Clock Generator IC 200MHz 1 16-VFQFN Exposed Pad
IC CLOCK GENERATOR 16QFNW
IC CLK GENERATOR DUAL
CLOCK GENERATOR, -40 TO 105DEG C; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC CLK GENERATOR DUAL
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-NBA3N5573MNTXGCT-ND | 1319932-NBA3N5573MNTXG | NBA3N5573MNTXG | NBA3N5573MNTXG | NBA3N5573MNTXG | 38AH6892 | NBA3N5573MNTXG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, -40 To 105Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Clock Generator |
| Bus Interface | HCSL | HCSL | HCSL | HCSL | HCSL | ||
| Package Type | 16-VFQFN Exposed Pad | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount, Wettable Flank | QFN | Surface Mount; Surface Mount, Wettable Flank | |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts |