onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7VQ58MMNHTBG NB7VQ58MMNHTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928749-NB7VQ58MMNHTB G Series: GigaComm™ Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NB7VQ5 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928749-NB7VQ58MMNHTB G Series: GigaComm™ Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NB7VQ5 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7VQ58MMNHTBG
928749-NB7VQ58MMNHTBG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7VQ58MMNHTBG 928749-NB7VQ58MMNHTBG
Manufacturer: ON Semiconductor Win Source Part Number: 928749-NB7VQ58MMNHTB G Series: GigaComm™ Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NB7VQ5 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928749-NB7VQ58MMNHTBG
Series: GigaComm™
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NB7VQ5
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB7VQ58MMNHTBG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB7VQ58MMNHTBG
Clock/Timing - Clock Buffers, Drivers NB7VQ58MMNHTBG
IC CLK MULTIPLEXR 2:1 7GHZ 16QFN

IC CLK MULTIPLEXR 2:1 7GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 928749-NB7VQ58MMNHTBG NB7VQ58MMNHTBG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7VQ58MMNHTBG Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT7046AD,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 21 MHz
View Details
Clock/Timing - Application Specific - CY2SSTV857ZI-27T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-213-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers