IC CLK BUFFER 4:2 7GHZ 32QFN
FANOUT BUFFER,TRANSLATOR, -40 TO 85DEG C; Clock IC Type:Fanout Buffer, Translator; Frequency:-; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN-EP; No. of Pins:32Pins RoHS Compliant: Yes
IC CLK BUFFER 4:2 7GHZ 32QFN
| ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB7VQ572MMNR4G | 24T3353 | NB7VQ572MMNR4G |
| Product Name | Clock Buffers, Drivers | Fanout Buffer,translator, -40 To 85Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer, Translator; Clock Driver | Fanout Buffer, Translator; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | CML | ||
| Package Type | Surface Mount; Surface Mount | QFN-EP | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts |