The NB7VQ14M is a high-performance differential clock/data fanout buffer designed for applications requiring signal integrity over long distances. It features a 1:4 CML fanout configuration and supports input data rates exceeding 14 Gbps and clock frequencies above 8 GHz. The device includes a selectable equalizer to compensate for signal degradation, making it suitable for use in environments with FR4 PCB backplanes or long cable interconnects. This buffer operates with a supply voltage range of 1.71 V to 3.6 V and incorporates internal 50-ohm termination resistors, allowing compatibility with various logic levels such as LVPECL, CML, and LVDS. The typical propagation delay is 165 ps, with rise and fall times of 30 ps, and it maintains a maximum output skew of less than 15 ps. The NB7VQ14M is rated for an ambient operating temperature range of -40°C to +85°C and is packaged in a 16-VFQFN format, making it suitable for surface mount applications.
Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5GHz 16-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5GHz 16-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5GHz 16-VFQFN Exposed Pad
Win Source Part Number: 1354349-NB7VQ14MMNHT
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
Type: Fanout Buffer (Distribution), Multiplexer
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: GigaComm™
Package: Tape & Reel
Product Status: Active
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Base Product Number: NB7VQ14
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.71V ~ 3.6V
Output: CML
Number of Circuits: 1
Input: CML, LVDS, LVPECL
Frequency - Max: 8.5 GHz
IC CLK BUFFER 1:4 8.5GHZ 16QFN
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB7VQ14MMNHTBGOSTR-ND | 1354349-NB7VQ14MMNHTBG | NB7VQ14MMNHTBG | 76T6305 |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | CML | CML | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | QFN |
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts |