onsemi Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi NB7VQ1006MMNTXG

Description
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:6Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:6Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi - 01P5009 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi
01P5009
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi 01P5009
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:6Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:6Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 01P5009
Product Name Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi
Device Type Fanout Buffer; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-1178-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-016A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
 - AD9501JN - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Package Type DIP; PDIP
View Details