Digital Crosspoint Single 2x2 6.5Gbps 16-Pin QFN EP T/R Product overview: NB7V72MMNTXG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB7V72MMNTXG can be used for catalog matching and distributor lookup.
Crosspoint Switch 1 x 2:2 16-QFN (3x3)
IC CROSSPOINT SWITCH 1X2:2 16QFN
IC CROSSPOINT SWITCH 1X2:2 16QFN
Manufacturer: ON Semiconductor
Win Source Part Number: 059833-NB7V72MMNTXG
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.71 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
CROSS POINT SW, DIGITAL, -40 TO 85DEG C; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / CML; Control Interface:LVDS, LVPECL; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Digital IC Case:QFN RoHS Compliant: Yes
IC CROSSPOINT SW 1 X 2:2 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | 743-NB7V72MMNTXG | 488-NB7V72MMNTXGTR-ND | 059833-NB7V72MMNTXG | 01P5011 | NB7V72MMNTXG |
| Product Name | QFN Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - NB7V72MMNTXG | Cross Point Sw, Digital, -40 To 85Deg C; Crosspoint Switch Type Onsemi | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.5 volts | 1.71 to 2.62 volts | 1.71 to 2.62 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |