onsemi Signal Switches, Multiplexers, Decoders NB7V72MMNHTBG

Description
Crosspoint Switch 1 x 2:2 16-QFN (3x3)
Request a Quote Datasheet
Description
Crosspoint Switch 1 x 2:2 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - NB7V72MMNHTBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NB7V72MMNHTBGOSDKR-ND
Signal Switches, Multiplexers, Decoders NB7V72MMNHTBGOSDKR-ND
Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - NB7V72MMNHTBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NB7V72MMNHTBGOSTR-ND
Signal Switches, Multiplexers, Decoders NB7V72MMNHTBGOSTR-ND
Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - NB7V72MMNHTBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NB7V72MMNHTBGOSCT-ND
Signal Switches, Multiplexers, Decoders NB7V72MMNHTBGOSCT-ND
Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - NB7V72MMNHTBG - 1229494-NB7V72MMNHTBG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NB7V72MMNHTBG
1229494-NB7V72MMNHTBG
Logic - Logic - Signal Switches, Multiplexers, Decoders - NB7V72MMNHTBG 1229494-NB7V72MMNHTBG
Manufacturer: ON Semiconductor Win Source Part Number: 1229494-NB7V72MMNHTB G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229494-NB7V72MMNHTBG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
QFN Analog Switch and Multiplexer IC
743-NB7V72MMNHTBG
QFN Analog Switch and Multiplexer IC 743-NB7V72MMNHTBG
Digital Crosspoint Single 2x2 6.5Gbps 16-Pin QFN EP T/R Product overview: NB7V72MMNHTBG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB7V72MMNHTBG can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 6.5Gbps 16-Pin QFN EP T/R Product overview: NB7V72MMNHTBG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB7V72MMNHTBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cross Point Sw, Digital, -40 To 85Deg C; Crosspoint Switch Type Onsemi - 05R9122 - Newark, An Avnet Company
Chicago, IL, United States
Cross Point Sw, Digital, -40 To 85Deg C; Crosspoint Switch Type Onsemi
05R9122
Cross Point Sw, Digital, -40 To 85Deg C; Crosspoint Switch Type Onsemi 05R9122
CROSS POINT SW, DIGITAL, -40 TO 85DEG C; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / CML; Control Interface:LVDS, LVPECL; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Digital IC Case:QFN RoHS Compliant: Yes

CROSS POINT SW, DIGITAL, -40 TO 85DEG C; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / CML; Control Interface:LVDS, LVPECL; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Digital IC Case:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NB7V72MMNHTBG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NB7V72MMNHTBG
Logic - Signal Switches, Multiplexers, Decoders NB7V72MMNHTBG
IC CROSSPOINT SW 1 X 2:2 16QFN

IC CROSSPOINT SW 1 X 2:2 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers
Product Number NB7V72MMNHTBGOSDKR-ND 1229494-NB7V72MMNHTBG 743-NB7V72MMNHTBG 05R9122 NB7V72MMNHTBG
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - NB7V72MMNHTBG QFN Analog Switch and Multiplexer IC Cross Point Sw, Digital, -40 To 85Deg C; Crosspoint Switch Type Onsemi Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 16-VFQFN Tape and Reel
Number of Pins 16
Unlock Full Specs
to access all available technical data