onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - NB7V72MMNG NB7V72MMNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229493-NB7V72MMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229493-NB7V72MMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - NB7V72MMNG - 1229493-NB7V72MMNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NB7V72MMNG
1229493-NB7V72MMNG
Logic - Logic - Signal Switches, Multiplexers, Decoders - NB7V72MMNG 1229493-NB7V72MMNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229493-NB7V72MMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229493-NB7V72MMNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
QFN Analog Switch and Multiplexer IC - 747-NB7V72MMNG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Analog Switch and Multiplexer IC
747-NB7V72MMNG
QFN Analog Switch and Multiplexer IC 747-NB7V72MMNG
Digital Crosspoint Single 2x2 6.5Gbps 16-Pin QFN EP Tube Product overview: NB7V72MMNG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NB7V72MMNG can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 6.5Gbps 16-Pin QFN EP Tube Product overview: NB7V72MMNG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NB7V72MMNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1229493-NB7V72MMNG 747-NB7V72MMNG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - NB7V72MMNG QFN Analog Switch and Multiplexer IC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT151MTC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898171P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWR - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
9 suppliers
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details