The NB7V33MMNTXG is a high-performance differential clock divider with a division ratio of 4, capable of handling input clock frequencies exceeding 10 GHz. It features internal 50-ohm termination resistors for the differential clock inputs, which accept LVPECL, CML, and LVDS logic levels. The device provides a 400 mV peak-to-peak output swing when terminated with 50 ohms to VCC, ensuring compatibility with various receiver types. With a typical propagation delay of 260 ps and rise and fall times of 35 ps, the NB7V33MMNTXG is designed for applications requiring minimal jitter, boasting a random clock jitter of less than 0.8 ps RMS. The device operates within a voltage range of 1.71 V to 2.625 V and is housed in a compact 3 mm x 3 mm QFN-16 package, making it suitable for space-constrained designs. It also includes an asynchronous reset feature for synchronization across multiple devices in a system. The operating temperature range is specified from -40°C to +85°C, and the product is Pb-free, aligning with modern environmental standards. This device is part of the GigaComm family of clock products, which are known for their reliability and performance in high-speed applications.
IC CLK DIVIDER 1:1 10GHZ 16QFN
IC CLK DIVIDER 1:1 10GHZ 16QFN
Clock Divider IC 1:1 10GHz 16-VFQFN Exposed Pad
Win Source Part Number: 1140309-NB7V33MMNTXG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: GigaComm™
Type: Divider
Package: Tape & Reel (TR)
Frequency - Max: 10 GHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: CML
Voltage - Supply: 1.71V ~ 2.625V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NB7V33
IC CLK DIVIDER 1:1 10GHZ 16QFN
CLOCK DIVIDER, -40 TO 85DEG C; Clock IC Type:Clock Divider; Frequency:-; No. of Outputs:1Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-NB7V33MMNTXGDKR-ND | 1140309-NB7V33MMNTXG | NB7V33MMNTXG | 63R4549 |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Divider, -40 To 85Deg C; Clock Ic Type Onsemi |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Clock Divider; Real Time Clock; Clock Generator |
| Bus Interface | CML | CML | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | QFN |
| Supply Voltage | 1.71 to 2.62 volts | 1.71 to 2.62 volts | 1.71 to 2.62 volts |