The NB7V33MMNHTBG is a high-performance differential clock divider from Quarktwin Technology Ltd., designed to operate at input clock frequencies exceeding 10 GHz. It features a v?4 clock division with asynchronous reset capability, making it suitable for various applications requiring precise clock management. The device incorporates internal 50 Ω termination resistors for the differential clock inputs, which accept LVPECL, CML, and LVDS logic levels. With a typical propagation delay of 260 ps and rise/fall times of 35 ps, the NB7V33MMNHTBG ensures minimal jitter, with random clock jitter specified at less than 0.8 ps RMS. The output provides a 400 mV peak-to-peak swing when terminated with 50 Ω to VCC. The operating voltage range is from 1.71 V to 2.625 V, and it operates within an ambient temperature range of -40°C to +85°C. The device is packaged in a compact 3 mm x 3 mm QFN-16 package, making it suitable for space-constrained designs.
Clock Divider IC 1:1 10 GHz 16-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | NB7V33MMNHTBG | NB7V33MMNHTBG |
| Product Name | Clock Buffers, Drivers | Clock Buffers, Drivers |
| Output Configuration | Inverting | Inverting |
| Packing Method | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other |
| Supply Voltage | 1.71 to 2.62 volts |