The NB7V33MMNG is a high-performance differential clock divider with a division ratio of 4, capable of handling input clock frequencies exceeding 10 GHz. It features internal 50-ohm termination resistors for the differential clock inputs, which accept LVPECL, CML, and LVDS logic levels. The device provides a 400 mV peak-to-peak output swing when terminated with 50 ohms to VCC, ensuring compatibility with various receiver types. With a typical propagation delay of 260 ps and rise and fall times of 35 ps, the NB7V33MMNG is designed for applications requiring minimal jitter, boasting a random clock jitter of less than 0.8 ps RMS. The device operates within a voltage range of 1.71 V to 2.625 V and is housed in a compact 3 mm x 3 mm 16-pin QFN package, suitable for space-constrained designs. It also includes an asynchronous reset feature for synchronization across multiple devices in a system. The operating temperature range is specified from -40°C to +85°C, making it suitable for a variety of environments. The NB7V33MMNG is a Pb-free device, aligning with modern environmental standards.
Clock Divider IC 1:1 10GHz 16-VFQFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 928744-NB7V33MMNG
Series: GigaComm™
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: NB7V33
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 123
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NB7V33MMNG-ND, NB7V33MMNGOS
CLOCK DIVIDER, 10GHZ, QFN-16; Clock IC Type:Clock Divider; Frequency:10GHz; No. of Outputs:1Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CLK DIVIDER 1:1 10GHZ 16QFN
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB7V33MMNGOS-ND | 928744-NB7V33MMNG | 63R4547 | NB7V33MMNG |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7V33MMNG | Clock Divider, 10Ghz, Qfn-16; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Divider; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | CML | |||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; 16-QFN (3x3) | QFN | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 2.62 volts | 1.71 to 2.62 volts |