Clock Divider IC 10GHz 1 16-VFQFN Exposed Pad
IC CLOCK DIVIDER 16QFN
IC CLOCK DIVIDER 16QFN
Manufacturer: ON Semiconductor
Win Source Part Number: 928743-NB7V32MMNTXG
Series: GigaComm™
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Divider IC 10GHz 1 16-VFQFN Exposed Pad
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NB7V32
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
1.8 V / 2.5 V, 10 GHz ÷·2 Clock Divider with CML Outputs, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NB7V32MMNTXG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V, 2.5 V, 10 GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8 V, 2.5 V, 10 GHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB7V32MMNTXG can be used for catalog matching and distributor lookup.
IC CLOCK DIVIDER 16QFN
CLOCK DIVIDER, -40 TO 85DEG C; Clock IC Type:Clock Divider; Frequency:-; No. of Outputs:1Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CLOCK DIVIDER 1.8/2.5V 16-QFN
IC CLOCK DIVIDER 1.8/2.5V 16-QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-NB7V32MMNTXGTR-ND | 928743-NB7V32MMNTXG | 728-NB7V32MMNTXG | NB7V32MMNTXG | 46P8272 | NB7V32MMNTXG | NB7V32MMNTXG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB7V32MMNTXG | 1.8 V 2.5 V 10 GHz Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Divider, -40 To 85Deg C; Clock Ic Type Onsemi | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Divider; Clock Generator | Clock Divider; Real Time Clock; Clock Generator | Clock Divider; Clock Generator | Clock Generator | |
| Bus Interface | CML | CML | CML | ||||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; 16-QFN (3x3) | Tape and Reel | QFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 2.62 volts | 1.71 to 2.62 volts | 1.71 to 2.62 volts | 1.71 to 2.62 volts |