Manufacturer: ON Semiconductor
Win Source Part Number: 1229487-NB7N017MMNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Clock Divider IC 3.5GHz 1 52-VFQFN Exposed Pad
Clock Divider IC 3.5GHz 1 52-VFQFN Exposed Pad
Divider/Prescaler 52-Pin QFN EP Tray Product overview: NB7N017MMNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB7N017MMNG can be used for catalog matching and distributor lookup.
IC CLOCK DIVIDER 52QFN
IC DIVIDER 8BIT DUAL CML 52-QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1229487-NB7N017MMNG | NB7N017MMNGOS-ND | 728-NB7N017MMNG | NB7N017MMNG | NB7N017MMNG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB7N017MMNG | Clock Generators, PLLs, Frequency Synthesizers | QFN Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Divider; Clock Generator | Clock Generator | |
| Bus Interface | CML | CML | |||
| Package Type | Surface Mount; 52-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount | ||
| Supply Voltage | 3 to 3.46 volts | 3 to 3.46 volts |