Manufacturer: ON Semiconductor
Win Source Part Number: 1229483-NB7L86MMNG
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): NB7L86MMNR2G; NB7L86MMNR2; NB7L86MMN; NB7L86MMNG;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
12Gb/s Smart Gate, CML Out, QFN16, 2.5/3.3V Logic IC Product overview: NB7L86MMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12Gb, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 12Gb, 3.3V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NB7L86MMNG can be used for catalog matching and distributor lookup.
DIFFERENTIAL CLOCK/DATA SMARTGATE, QFN-16; Logic Function:Configurabl
Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)
IC GATE MULTI FUNCT DIFF 16-QFN
Logic Gates 2.5V/3.3V Diff Clock Data Smart Gate
IC GATE MULTI FUNCT DIFF 16-QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1229483-NB7L86MMNG | 770-NB7L86MMNG | 26K4804 | NB7L86MMNG | NB7L86MMNG | NB7L86MMNG | NB7L86MMNG |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NB7L86MMNG | 12Gb 3.3V Logic IC | Differential Clock/data Smartgate, Qfn-16; Logic Function Onsemi | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT | Multi Function | Configurable Multiple Function | Configurable Multiple Function | |||
| Supply Voltage | 3.465V | 2.4V ~ 3.5V | 2.4V ~ 3.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 0.1200 ns |