IC MF/CFG 1-CIR 2-IN 16-QFN
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-QFN (3x3)
IC MF/CFG 1-CIR 2-IN 16-QFN
CONF MULTIPLE FUNC GATE, 2 I/P, 85DEG C; Logic Function:Configurabl
IC GATE MULTI FUNCT DIFF 16-QFN
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-QFN (3x3)
IC GATE MULTI FUNCT DIFF 16-QFN
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NB7L86AMNHTBGCT-ND | 91AH8022 | NB7L86AMNHTBG | NB7L86AMNHTBG | NB7L86AMNHTBG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | NOT | Configurable Multiple Function | ||
| Supply Voltage | 2.375V ~ 3.465V | 2.375V ~ 3.465V | |||
| Output Type | Differential | Differential | Differential | ||
| Inputs | 2 | 2 | 2 | 2 |