onsemi Signal Switches, Multiplexers, Decoders NB7L72MMNTXG

Description
Crosspoint Switch 1 x 2:2 16-QFN (3x3)
Datasheet
Description
Crosspoint Switch 1 x 2:2 16-QFN (3x3)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - NB7L72MMNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
NB7L72MMNTXG
Signal Switches, Multiplexers, Decoders NB7L72MMNTXG
Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - NB7L72MMNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
NB7L72MMNTXG
Signal Switches, Multiplexers, Decoders NB7L72MMNTXG
Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - NB7L72MMNTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
NB7L72MMNTXG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders NB7L72MMNTXG
IC CROSSPOINT SW 1 X 2:2 16QFN

IC CROSSPOINT SW 1 X 2:2 16QFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number NB7L72MMNTXG NB7L72MMNTXG
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74F157PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC251DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers