Crosspoint Switch 1 x 2:2 16-QFN (3x3)
Crosspoint Switch 1 x 2:2 16-QFN (3x3)
Crosspoint Switch 1 x 2:2 16-QFN (3x3)
Digital Crosspoint Single 2x2 10Gbps 16-Pin QFN EP T/R Product overview: NB7L72MMNHTBG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB7L72MMNHTBG can be used for catalog matching and distributor lookup.
CROSS POINT SW, DIGITAL, -40 TO 85DEG C; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / CML; Control Interface:LVDS, LVPECL; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Digital IC Case:QFN RoHS Compliant: Yes
2.5/3.3V XPOINT SWITCH ROHS COMPLIANT: YES
IC CROSSPOINT SW 1 X 2:2 16QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | NB7L72MMNHTBGOSTR-ND | 743-NB7L72MMNHTBG | 05R9118 | 79AH5129 | NB7L72MMNHTBG |
| Product Name | Signal Switches, Multiplexers, Decoders | QFN Analog Switch and Multiplexer IC | Cross Point Sw, Digital, -40 To 85Deg C; Crosspoint Switch Type Onsemi | 2.5/3.3V Xpoint Switch Rohs Compliant Onsemi | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 16-VFQFN | Tape and Reel | |||
| Number of Pins | 16 |