onsemi Signal Switches, Multiplexers, Decoders NB7L72MMNG

Description
Crosspoint Switch 1 x 2:2 16-QFN (3x3)
Request a Quote Datasheet
Description
Crosspoint Switch 1 x 2:2 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - NB7L72MMNG-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NB7L72MMNG-ND
Signal Switches, Multiplexers, Decoders NB7L72MMNG-ND
Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Crosspoint Switch 1 x 2:2 16-QFN (3x3)

Buy Now Datasheet
Singapore, Singapore
2.5 V 3.3 V Analog Switch and Multiplexer IC
743-NB7L72MMNG
2.5 V 3.3 V Analog Switch and Multiplexer IC 743-NB7L72MMNG
2 x 2 Crosspoint Switch, Differential, 2.5 V / 3.3 V, with CML Outputs Clock / Data Buffer / Translator, QFN16, 3x3, 0.5P, 123-TUBE Product overview: NB7L72MMNG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, 3.3 V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5 V, 3.3 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB7L72MMNG can be used for catalog matching and distributor lookup.

2 x 2 Crosspoint Switch, Differential, 2.5 V / 3.3 V, with CML Outputs Clock / Data Buffer / Translator, QFN16, 3x3, 0.5P, 123-TUBE Product overview: NB7L72MMNG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, 3.3 V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5 V, 3.3 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB7L72MMNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cross Point Sw, Digital, -40 To 85Deg C; Crosspoint Switch Type Onsemi - 13P5458 - Newark, An Avnet Company
Chicago, IL, United States
Cross Point Sw, Digital, -40 To 85Deg C; Crosspoint Switch Type Onsemi
13P5458
Cross Point Sw, Digital, -40 To 85Deg C; Crosspoint Switch Type Onsemi 13P5458
CROSS POINT SW, DIGITAL, -40 TO 85DEG C; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / CML; Control Interface:LVDS, LVPECL; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Digital IC Case:QFN RoHS Compliant: Yes

CROSS POINT SW, DIGITAL, -40 TO 85DEG C; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / CML; Control Interface:LVDS, LVPECL; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Digital IC Case:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NB7L72MMNG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NB7L72MMNG
Logic - Signal Switches, Multiplexers, Decoders NB7L72MMNG
IC CROSSPOINT SW 1 X 2:2 16QFN

IC CROSSPOINT SW 1 X 2:2 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers
Product Number NB7L72MMNG-ND 743-NB7L72MMNG 13P5458 NB7L72MMNG
Product Name Signal Switches, Multiplexers, Decoders 2.5 V 3.3 V Analog Switch and Multiplexer IC Cross Point Sw, Digital, -40 To 85Deg C; Crosspoint Switch Type Onsemi Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 16-VFQFN Rail/Tube
Number of Pins 16
Unlock Full Specs
to access all available technical data