onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L585RMNR4G NB7L585RMNR4G

Description
Low Skew Clock Driver, 7L Series, 6 True Output(s), 0 Inverted Output(s)
Request a Quote Datasheet
Description
Low Skew Clock Driver, 7L Series, 6 True Output(s), 0 Inverted Output(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NB7L585RMNR4G - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 7L Series, 6 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 7L Series, 6 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L585RMNR4G
1229482-NB7L585RMNR4G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L585RMNR4G 1229482-NB7L585RMNR4G
Manufacturer: ON Semiconductor Win Source Part Number: 1229482-NB7L585RMNR4 G Series: GigaComm Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Data Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 7GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: RSECL Family Name: NB7L585 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): SY89856UMGTR; SY89856UMG; 8S58035AKILFT; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229482-NB7L585RMNR4G
Series: GigaComm
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer, Data
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 7GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: RSECL
Family Name: NB7L585
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): SY89856UMGTR; SY89856UMG; 8S58035AKILFT;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB7L585RMNR4G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB7L585RMNR4G
Clock/Timing - Clock Buffers, Drivers NB7L585RMNR4G
IC CLK BUFFER 1:6 7GHZ 32QFN

IC CLK BUFFER 1:6 7GHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number NB7L585RMNR4G 1229482-NB7L585RMNR4G NB7L585RMNR4G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L585RMNR4G Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Clock Driver
Features / Standards RoHS
Bus Interface ECL; RSECL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SXC-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
5 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Clock and Timing IC - 728-SI51211-A10498-GM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Strip
View Details
3 suppliers