onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L572MNR4G NB7L572MNR4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041856-NB7L572MNR4G Packaging: Reel - TR Type: Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 8GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041856-NB7L572MNR4G Packaging: Reel - TR Type: Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 8GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L572MNR4G
041856-NB7L572MNR4G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L572MNR4G 041856-NB7L572MNR4G
Manufacturer: ON Semiconductor Win Source Part Number: 041856-NB7L572MNR4G Packaging: Reel - TR Type: Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 8GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041856-NB7L572MNR4G
Packaging: Reel - TR
Type: Multiplexer, Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 8GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB7L572MNR4GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB7L572MNR4GTR-ND
Clock Buffers, Drivers 488-NB7L572MNR4GTR-ND
Clock Multiplexer, Translator IC 4:2 8GHz 32-VFQFN Exposed Pad

Clock Multiplexer, Translator IC 4:2 8GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB7L572MNR4GDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB7L572MNR4GDKR-ND
Clock Buffers, Drivers 488-NB7L572MNR4GDKR-ND
IC CLK MULTIPLX 4:2 8GHZ 32QFN

IC CLK MULTIPLX 4:2 8GHZ 32QFN

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB7L572MNR4GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB7L572MNR4GCT-ND
Clock Buffers, Drivers 488-NB7L572MNR4GCT-ND
IC CLK MULTIPLX 4:2 8GHZ 32QFN

IC CLK MULTIPLX 4:2 8GHZ 32QFN

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB7L572MNR4G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB7L572MNR4G
Clock/Timing - Clock Buffers, Drivers NB7L572MNR4G
IC CLK MULTIPLEXR 4:2 8GHZ 32QFN

IC CLK MULTIPLEXR 4:2 8GHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 041856-NB7L572MNR4G 488-NB7L572MNR4GTR-ND NB7L572MNR4G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L572MNR4G Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 32-QFN (5x5) Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Rtc, Spi, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0518 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4216BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details