Clock Multiplexer, Translator IC 4:2 8GHz 32-VFQFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 813896-NB7L572MNG
Packaging: Tube
Type: Multiplexer, Translator
Mounting Style: SMD
Frequency - Max: 8GHz
Number of Circuits: 1
Input: CML, LVDS, LVPECL
Output: LVPECL
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.6V
Part Number Series: NB7L572
IC CLK MULTIPLEXR 4:2 8GHZ 32QFN
CLOCK/DATA FANOUT BUFFER, 8GHZ, QFN-32; Clock IC Type:Fanout Buffer; Frequency:8GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating Temperature RoHS Compliant: Yes
IC CLK MULTIPLEXR 4:2 8GHZ 32QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB7L572MNGOS-ND | 813896-NB7L572MNG | NB7L572MNG | 79Y9427 | NB7L572MNG |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L572MNG | Clock/Timing - Clock Buffers, Drivers | Clock/data Fanout Buffer, 8Ghz, Qfn-32; Clock Ic Type Onsemi | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Multiplexer, Translator; Clock Driver |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount | Surface Mount; Surface Mount | QFN | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |