Manufacturer: ON Semiconductor
Win Source Part Number: 249803-NB7L32MMNG
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Clock Divider IC 14GHz 1 16-VFQFN Exposed Pad
Low Skew Clock Driver, 7L Series, 1 True Output(s), 0 Inverted Output(s)
÷·2 Divider with CML Output, QFN16, 3x3, 0.5P, 123-TUBE Product overview: NB7L32MMNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB7L32MMNG can be used for catalog matching and distributor lookup.
IC CLOCK DIVIDER 16QFN
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks |
| Product Number | 249803-NB7L32MMNG | NB7L32MMNG-ND | NB7L32MMNG | 728-NB7L32MMNG | NB7L32MMNG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB7L32MMNG | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Driver | Clock Divider; Clock Generator | |
| Bus Interface | CML | CML | |||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Rail/Tube | |||
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |