Manufacturer: ON Semiconductor
Win Source Part Number: 1229479-NB7L216MNG
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 2.375 V ~ 3.465 V
Family Name: NB7L216
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): NB7L216MNR2; NB7L216MNR2G; NB7L216MN;
Introduction Date: March 30, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Multi Level Clock/Data Input to RSECL High Gain Receiver/Buffer/ Translator with Internal Termination, QFN16, 3x3, 0.5P, 123-TUBE Product overview: NB7L216MNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-NB7L216MNG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1229479-NB7L216MNG | 703-NB7L216MNG |
| Product Name | Logic - Logic - Specialty Logic - NB7L216MNG | Logic IC |
| Gate Type | Differential Receiver/Driver | Buffer/Driver; Receiver |