onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MNHTBG NB7L14MNHTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928739-NB7L14MNHTBG Series: GigaComm™ Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NB7L14 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NB7L14MNHTBGOSCT, NB7L14MNHTBGOSTR, NB7L14MNHTBGOSDKR, NB7L14MNHTBG-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928739-NB7L14MNHTBG Series: GigaComm™ Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NB7L14 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NB7L14MNHTBGOSCT, NB7L14MNHTBGOSTR, NB7L14MNHTBGOSDKR, NB7L14MNHTBG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MNHTBG - 928739-NB7L14MNHTBG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MNHTBG
928739-NB7L14MNHTBG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MNHTBG 928739-NB7L14MNHTBG
Manufacturer: ON Semiconductor Win Source Part Number: 928739-NB7L14MNHTBG Series: GigaComm™ Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NB7L14 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NB7L14MNHTBGOSCT, NB7L14MNHTBGOSTR, NB7L14MNHTBGOSDKR, NB7L14MNHTBG-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 928739-NB7L14MNHTBG
Series: GigaComm™
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NB7L14
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NB7L14MNHTBGOSCT, NB7L14MNHTBGOSTR, NB7L14MNHTBGOSDKR, NB7L14MNHTBG-ND

Buy Now Datasheet
Clock Buffers, Drivers - NB7L14MNHTBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB7L14MNHTBGOSTR-ND
Clock Buffers, Drivers NB7L14MNHTBGOSTR-ND
Clock Fanout Buffer (Distribution) IC 1:4 8GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:4 8GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
 - NB7L14MNHTBG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 7L Series, 8 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 7L Series, 8 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - NB7L14MNHTBG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB7L14MNHTBG
Clock/Timing - Clock Buffers, Drivers NB7L14MNHTBG
IC CLK BUFFER 1:4 8GHZ 16QFN

IC CLK BUFFER 1:4 8GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 928739-NB7L14MNHTBG NB7L14MNHTBGOSTR-ND NB7L14MNHTBG NB7L14MNHTBG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MNHTBG Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver
Package Type Surface Mount; 16-QFN (3x3) Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ32000 Serial RTC with Battery Backup and Trickle Charge - BQ32000DR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10 suppliers