onsemi 7GHz 3.3V Logic IC NB7L14MNG

Description
7GHz 1:4 Diff Clock Buffer, LVPECL, 2.5/3.3V, QFN16 Product overview: NB7L14MNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7GHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 7GHz, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB7L14MNG can be used for catalog matching and distributor lookup.
Request a Quote
Description
7GHz 1:4 Diff Clock Buffer, LVPECL, 2.5/3.3V, QFN16 Product overview: NB7L14MNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7GHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 7GHz, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB7L14MNG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NB7L14 is a differential 1:4 LVPECL fanout buffer designed for clock and data distribution up to 7 GHz or 10.7 Gb/s. It operates from a 2.375 V to 3.6 V supply and features internal 50 Ω input termination resistors, accommodating LVPECL, CML, LVDS, LVCMOS, or LVTTL input levels. The device delivers four matched differential LVPECL outputs with 165 ps propagation delay, 45 ps rise and fall times, and less than 15 ps maximum output skew. Packaged in a QFN-16 with an exposed thermal pad, it supports operation from -40°C to +85°C and meets RoHS compliance. The NB7L14MNG variant is supplied in a tube package.

Datasheet Summary
Powered by GS/AI

The NB7L14 is a differential 1:4 LVPECL fanout buffer designed for clock and data distribution up to 7 GHz or 10.7 Gb/s. It operates from a 2.375 V to 3.6 V supply and features internal 50 Ω input termination resistors, accommodating LVPECL, CML, LVDS, LVCMOS, or LVTTL input levels. The device delivers four matched differential LVPECL outputs with 165 ps propagation delay, 45 ps rise and fall times, and less than 15 ps maximum output skew. Packaged in a QFN-16 with an exposed thermal pad, it supports operation from -40°C to +85°C and meets RoHS compliance. The NB7L14MNG variant is supplied in a tube package.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7GHz 3.3V Logic IC
764-NB7L14MNG
7GHz 3.3V Logic IC 764-NB7L14MNG
7GHz 1:4 Diff Clock Buffer, LVPECL, 2.5/3.3V, QFN16 Product overview: NB7L14MNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7GHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 7GHz, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB7L14MNG can be used for catalog matching and distributor lookup.

7GHz 1:4 Diff Clock Buffer, LVPECL, 2.5/3.3V, QFN16 Product overview: NB7L14MNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7GHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 7GHz, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB7L14MNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-NB7L14MNG
Product Name 7GHz 3.3V Logic IC
Gate Type Buffer/Driver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 1727-6772-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
 - 54H08DM/B - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; DIP
View Details
2 suppliers