onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MMNG NB7L14MMNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229477-NB7L14MMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229477-NB7L14MMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MMNG - 1229477-NB7L14MMNG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MMNG
1229477-NB7L14MMNG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MMNG 1229477-NB7L14MMNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229477-NB7L14MMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229477-NB7L14MMNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
 - NB7L14MMNG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 7L Series, 4 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 7L Series, 4 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Clock/data Fanout Buffer, 8Ghz Qfn16; Clock Ic Type Onsemi - 26K4800 - Newark, An Avnet Company
Chicago, IL, United States
Clock/data Fanout Buffer, 8Ghz Qfn16; Clock Ic Type Onsemi
26K4800
Clock/data Fanout Buffer, 8Ghz Qfn16; Clock Ic Type Onsemi 26K4800
CLOCK/DATA FANOUT BUFFER, 8GHZ QFN16; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:8GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes

CLOCK/DATA FANOUT BUFFER, 8GHZ QFN16; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:8GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1229477-NB7L14MMNG NB7L14MMNG 26K4800
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MMNG Clock/data Fanout Buffer, 8Ghz Qfn16; Clock Ic Type Onsemi
Device Type Clock Driver Real Time Clock; Clock Driver Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
100MHZ Clock and Timing IC - 763-CY28400OCT - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers