onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MMN NB7L14MMN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 711498-NB7L14MMN Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: QFN Reference Date Code: 607 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 711498-NB7L14MMN Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: QFN Reference Date Code: 607 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MMN
711498-NB7L14MMN
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MMN 711498-NB7L14MMN
Manufacturer: ON Semiconductor Win Source Part Number: 711498-NB7L14MMN Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: QFN Reference Date Code: 607 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 711498-NB7L14MMN
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: QFN
Reference Date Code: 607
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Clock/Timing - Clock Buffers, Drivers - NB7L14MMN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB7L14MMN
Clock/Timing - Clock Buffers, Drivers NB7L14MMN
IC CLK BUFFER 1:4 8GHZ 16QFN

IC CLK BUFFER 1:4 8GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 711498-NB7L14MMN NB7L14MMN
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MMN Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28508OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 333 MHz
View Details
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers