onsemi 3.3V 8GHz QFN Logic IC NB7L11MMNG

Description
Clock Buffer/Translator, 2.5/3.3V, 12Gbps, 8GHz, 2-Ch, QFN Product overview: NB7L11MMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8GHz, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 8GHz, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB7L11MMNG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Clock Buffer/Translator, 2.5/3.3V, 12Gbps, 8GHz, 2-Ch, QFN Product overview: NB7L11MMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8GHz, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 8GHz, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB7L11MMNG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 8GHz QFN Logic IC
764-NB7L11MMNG
3.3V 8GHz QFN Logic IC 764-NB7L11MMNG
Clock Buffer/Translator, 2.5/3.3V, 12Gbps, 8GHz, 2-Ch, QFN Product overview: NB7L11MMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8GHz, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 8GHz, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB7L11MMNG can be used for catalog matching and distributor lookup.

Clock Buffer/Translator, 2.5/3.3V, 12Gbps, 8GHz, 2-Ch, QFN Product overview: NB7L11MMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8GHz, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 8GHz, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB7L11MMNG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-NB7L11MMNG
Product Name 3.3V 8GHz QFN Logic IC
Gate Type Buffer/Driver; Buffer, Translator
Supply Voltage 3.465V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 10509FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic Gates - 7705327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Not
Supply Voltage 5.5 v
Logic Family CMOS; Not
View Details